Zaber Technologies, Inc. High vacuum, motorized linear stage, 25 mm travel, integrated controller, fine resolution, low speed X-LSM025A-SV2

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-LSM-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-6 Torr 25, 50, 100, 150, 200 mm travel Up to 100 mm/s speed and up to 35 N thrust 10 kg load capacity Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-LSM-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-6 Torr 25, 50, 100, 150, 200 mm travel Up to 100 mm/s speed and up to 35 N thrust 10 kg load capacity Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High vacuum, motorized linear stage, 25 mm travel, integrated controller, fine resolution, low speed - X-LSM025A-SV2 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
High vacuum, motorized linear stage, 25 mm travel, integrated controller, fine resolution, low speed
X-LSM025A-SV2
High vacuum, motorized linear stage, 25 mm travel, integrated controller, fine resolution, low speed X-LSM025A-SV2
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-LSM-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-6 Torr 25, 50, 100, 150, 200 mm travel Up to 100 mm/s speed and up to 35 N thrust 10 kg load capacity Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's X-LSM-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-LSM-SV2 Series is designed to be 'plug and play' and very easy to set up and operate.

  • Vacuum compatible to 10-6 Torr
  • 25, 50, 100, 150, 200 mm travel
  • Up to 100 mm/s speed and up to 35 N thrust
  • 10 kg load capacity
  • Built-in controller; daisy-chains with other Zaber products
  • Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor)
  • Custom versions available

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LSM025A-SV2
Product Name High vacuum, motorized linear stage, 25 mm travel, integrated controller, fine resolution, low speed
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 0.9449 in/sec (1.44 m/min)
Bearing Type Needle Roller Bearing; Needle roller bearing
Drive Type Precision lead screw
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Linear Stage - MPMA-ABDE4A0D0-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 17.32 inch (440 mm)
Y-Axis Travel 0.0 inch (0.0 mm)
Z-Axis Travel 11.81 inch (300 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details