The X-LRT0750HL-BAE53C is a 750 mm travel motorized linear stage with a fine-pitch ball screw, integrated linear encoder with 50 nm resolution, and built-in controller. It includes a stainless steel dust cover and an optional power-off brake for vertical applications. The stage has 20 µm unidirectional accuracy, a maximum centered load of 2940 N, and operates with a 24-48 VDC power supply. Communication is via RS-232 using the Zaber ASCII protocol, with a locking 4-pin M8 connector. It features a recirculating ball linear guide, indexed manual control knob, and LED indicators. Operating temperature ranges from 0 to 50 °C and the unit is CE compliant.
Zaber's X-LRT-AEC Series are computer-controlled,
X-LRT-AEC devices are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and can be daisy-chained with any other Zaber products. Like all of Zaber's products, the X-LRT-AEC Series is designed to be 'plug and play' and very easy to set up and operate.
Lead Times:
Min: 7-10 Days
Max: 7-10 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRT0750HL-BAE53C |
| Product Name | Motorized, ball-screw driven, covered linear stage, 750 mm travel, integrated linear encoder and controller, medium resolution, medium speed |
| Stroke or X-Axis Travel | 29.53 inch (750 mm) |
| Rated Speed | 5.91 in/sec (9 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |