Zaber Technologies, Inc. Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder and controller, medium resolution, medium speed X-LRT0750BL-E08C

Description
Zaber's X-LRT-EC Series devices are computer-controlled, motorized linear stages with high torsional stiffness, load capacity, and long lifetime. They have low pitch, roll, yaw, and runout. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to enable vertical applications with backdrivable screws. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-LRT-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can easily be mounted in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Ball screw and lead screw configurations Includes stainless steel dust covers Optional integrated power-off brake for vertical applications Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's X-LRT-EC Series devices are computer-controlled, motorized linear stages with high torsional stiffness, load capacity, and long lifetime. They have low pitch, roll, yaw, and runout. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to enable vertical applications with backdrivable screws. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-LRT-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can easily be mounted in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Ball screw and lead screw configurations Includes stainless steel dust covers Optional integrated power-off brake for vertical applications Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The X-LRT0750BL-E08C is a motorized linear stage with a travel distance of 750 mm, designed for applications requiring precise motion control. It features a lead-screw drive mechanism and is equipped with a built-in motor encoder that provides a resolution of 0.496 µm, enabling accurate positioning and slip/stall detection. The stage supports a maximum load capacity of 2940 N and is capable of handling various moments, including 120 N-m for roll and 70 N-m for pitch and yaw. This model operates on a power supply of 24-48 VDC and includes a built-in controller that allows for daisy-chaining with other Zaber products, facilitating a streamlined setup. The unit is designed for easy integration with standard RS-232 or USB connections and can be manually controlled via an indexed knob. Additionally, it features a stainless steel dust cover to protect against debris ingress, making it suitable for a range of environments. The X-LRT0750BL-E08C is ideal for applications that require medium speed and resolution in linear motion tasks.

Datasheet Summary
Powered by GS/AI

The X-LRT0750BL-E08C is a motorized linear stage with a travel distance of 750 mm, designed for applications requiring precise motion control. It features a lead-screw drive mechanism and is equipped with a built-in motor encoder that provides a resolution of 0.496 µm, enabling accurate positioning and slip/stall detection. The stage supports a maximum load capacity of 2940 N and is capable of handling various moments, including 120 N-m for roll and 70 N-m for pitch and yaw. This model operates on a power supply of 24-48 VDC and includes a built-in controller that allows for daisy-chaining with other Zaber products, facilitating a streamlined setup. The unit is designed for easy integration with standard RS-232 or USB connections and can be manually controlled via an indexed knob. Additionally, it features a stainless steel dust cover to protect against debris ingress, making it suitable for a range of environments. The X-LRT0750BL-E08C is ideal for applications that require medium speed and resolution in linear motion tasks.

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder and controller, medium resolution, medium speed - X-LRT0750BL-E08C - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder and controller, medium resolution, medium speed
X-LRT0750BL-E08C
Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder and controller, medium resolution, medium speed X-LRT0750BL-E08C
Zaber's X-LRT-EC Series devices are computer-controlled, motorized linear stages with high torsional stiffness, load capacity, and long lifetime. They have low pitch, roll, yaw, and runout. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to enable vertical applications with backdrivable screws. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-LRT-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can easily be mounted in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Ball screw and lead screw configurations Includes stainless steel dust covers Optional integrated power-off brake for vertical applications Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LRT-EC Series devices are computer-controlled, motorized linear stages with high torsional stiffness, load capacity, and long lifetime. They have low pitch, roll, yaw, and runout. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to enable vertical applications with backdrivable screws.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.

Like all of Zaber's products, the X-LRT-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can easily be mounted in XY or XYZ configurations with an angle bracket.

  • 100, 250, 500, 750, 1000, 1500 mm travel
  • Up to 700 mm/s speed and up to 1200 N thrust
  • 300 kg load capacity
  • High moment stiffness
  • Ball screw and lead screw configurations
  • Includes stainless steel dust covers
  • Optional integrated power-off brake for vertical applications
  • Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LRT0750BL-E08C
Product Name Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder and controller, medium resolution, medium speed
Stroke or X-Axis Travel 29.53 inch (750 mm)
Rated Speed 6.89 in/sec (10.5 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360902 - RS Components, Ltd.
Specs
Carriage Load 21086 lbs (9563 kg)
View Details