Zaber Technologies, Inc. Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder and controller, medium resolution, medium speed X-LRT0100BL-AE53C

Description
Zaber's X-LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll, yaw and runout and long lifetime. Flexible dust covers keep out moderate debris. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to enable vertical applications with backdrivable screws. X-LRT-AEC devices are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and can be daisy-chained with any other Zaber products. Like all of Zaber's products, the X-LRT-AEC Series is designed to be 'plug and play' and very easy to set up and operate. 100, 250, 500, 750, 1000, 1500 mm travel 20 µm full travel accuracy 300 kg load capacity Includes stainless steel dust covers Ball screw and lead screw configurations Optional integrated power-off brake for vertical applications Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll, yaw and runout and long lifetime. Flexible dust covers keep out moderate debris. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to enable vertical applications with backdrivable screws. X-LRT-AEC devices are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and can be daisy-chained with any other Zaber products. Like all of Zaber's products, the X-LRT-AEC Series is designed to be 'plug and play' and very easy to set up and operate. 100, 250, 500, 750, 1000, 1500 mm travel 20 µm full travel accuracy 300 kg load capacity Includes stainless steel dust covers Ball screw and lead screw configurations Optional integrated power-off brake for vertical applications Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder and controller, medium resolution, medium speed - X-LRT0100BL-AE53C - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder and controller, medium resolution, medium speed
X-LRT0100BL-AE53C
Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder and controller, medium resolution, medium speed X-LRT0100BL-AE53C
Zaber's X-LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll, yaw and runout and long lifetime. Flexible dust covers keep out moderate debris. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to enable vertical applications with backdrivable screws. X-LRT-AEC devices are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and can be daisy-chained with any other Zaber products. Like all of Zaber's products, the X-LRT-AEC Series is designed to be 'plug and play' and very easy to set up and operate. 100, 250, 500, 750, 1000, 1500 mm travel 20 µm full travel accuracy 300 kg load capacity Includes stainless steel dust covers Ball screw and lead screw configurations Optional integrated power-off brake for vertical applications Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll, yaw and runout and long lifetime. Flexible dust covers keep out moderate debris. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to enable vertical applications with backdrivable screws.

X-LRT-AEC devices are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and can be daisy-chained with any other Zaber products. Like all of Zaber's products, the X-LRT-AEC Series is designed to be 'plug and play' and very easy to set up and operate.

  • 100, 250, 500, 750, 1000, 1500 mm travel
  • 20 µm full travel accuracy
  • 300 kg load capacity
  • Includes stainless steel dust covers
  • Ball screw and lead screw configurations
  • Optional integrated power-off brake for vertical applications
  • Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LRT0100BL-AE53C
Product Name Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder and controller, medium resolution, medium speed
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 6.89 in/sec (10.5 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL56H+762L - THK America, Inc.
Specs
Stroke or X-Axis Travel 30.98 inch (787 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, Left-Handed - 9066-XYZ-L - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details