The X-LRQ600HL-E01C is a 600 mm travel, motorized linear stage with an integrated controller and a 500 CPR motor-mounted encoder for closed-loop operation and slip/stall recovery. It features a precision ball screw, inline drive configuration, and a stainless steel dust cover. The stage operates on a 24-48 VDC power supply, has a maximum thrust of 500 N, and achieves a maximum speed of 110 mm/s. It has a repeating accuracy of less than 5 µm and positional accuracy of 130 µm. The device is 48 mm high, uses locking 4-pin M8 connectors, and is CE compliant with an operating temperature range of 0 to 50 °C.
Zaber's X-LRQ-EC Series devices are computer-controlled,
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.
At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-EC's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRQ600HL-E01C |
| Product Name | Motorized, ball-screw driven, covered linear stage, 600 mm travel, integrated motor encoder and controller, fine resolution, low speed, inline drive |
| Stroke or X-Axis Travel | 23.62 inch (600 mm) |
| Rated Speed | 4.33 in/sec (6.6 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |