The X-LRQ600DP-E01C is a 600 mm travel, motorized linear stage with a coarse pitch lead screw, parallel drive configuration, and a stainless steel dust cover. It features a built-in controller, integrated 500 CPR rotary encoder for slip/stall recovery, and operates from a 24-48 VDC power supply. Maximum speed is 840 mm/s with a continuous thrust of 58 N (±30%), and it supports a maximum centered load of 1000 N. The stage has an M6 and M3 mounting interface, RS-232 communication, locking 4-pin M8 connectors, and a height of 48 mm. It is CE compliant and operates from 0 to 50 °C.
Zaber's X-LRQ-EC Series devices are computer-controlled,
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.
At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-EC's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRQ600DP-E01C |
| Product Name | Motorized, lead-screw driven, covered linear stage, 450 mm travel, integrated motor encoder and controller, coarse resolution, high speed, parallel drive |
| Stroke or X-Axis Travel | 23.62 inch (600 mm) |
| Rated Speed | 33.07 in/sec (50.4 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |