Zaber Technologies, Inc. Motorized, lead-screw driven, covered linear stage, 600 mm travel, integrated motor encoder and controller, fine resolution, low speed, inline drive X-LRQ600AL-E01C

Description
Zaber's X-LRQ-EC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-EC's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Includes stainless steel dust cover Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LRQ-EC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-EC's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Includes stainless steel dust cover Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, covered linear stage, 600 mm travel, integrated motor encoder and controller, fine resolution, low speed, inline drive - X-LRQ600AL-E01C - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, covered linear stage, 600 mm travel, integrated motor encoder and controller, fine resolution, low speed, inline drive
X-LRQ600AL-E01C
Motorized, lead-screw driven, covered linear stage, 600 mm travel, integrated motor encoder and controller, fine resolution, low speed, inline drive X-LRQ600AL-E01C
Zaber's X-LRQ-EC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-EC's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Includes stainless steel dust cover Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LRQ-EC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.

At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-EC's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected.

  • 75, 150, 300, 450, 600 mm travel
  • Up to 840 mm/s speed and up to 300 N thrust
  • 100 kg load capacity
  • Inline and parallel drive configurations
  • Ball screw and lead screw configurations
  • Includes stainless steel dust cover
  • Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery
  • Built-in controller; daisy-chains with other Zaber products
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LRQ600AL-E01C
Product Name Motorized, lead-screw driven, covered linear stage, 600 mm travel, integrated motor encoder and controller, fine resolution, low speed, inline drive
Stroke or X-Axis Travel 23.62 inch (600 mm)
Rated Speed 2.13 in/sec (3.24 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, 13 mm Travel, 1/4-20 Thread - 401 - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Fast 6-Axis Hexapod - H-900KSCO H-900KSCO - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 5.91 inch (150 mm)
Y-Axis Travel 5.91 inch (150 mm)
View Details
Side Drive Positioning Stage - 453SD-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details