Newport MKS XY Linear Stage, 13 mm Travel, 1/4-20 Thread 401

Description
The 401 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold pre-loaded linear ball bushings. The inner plate supports pairs of hardened and polished steel rods that ride in the bushings. Backlash is eliminated by spring loading the moving assemblies against the tip of the actuator. The stages may be mounted in any orientation. This stages has a solid platform and features a convenient array of 1/4-20 tapped holes. Actuators are not included. We recommend our SM-13, DM-13, HR-13, or DM-13L micrometers, our AJS-100-0.5 adjustment screw, and our LTA-HS motorized actuator. Integrated Orthogonal Translation for Minimal Profile These stages are comprised of two orthogonal, translating supports to provide a low profile for dual-axis translation of the mounting surface. Either a solid or apertured mounting plate is available, and each axis supports either manual or motorized Newport actuators. Large Working Area A large working area and robust design of three parallel plates provides smooth translation of up to 100 lb. of load, despite the lightweight aluminum construction. Backlash is prevented by as spring loaded actuator assembly. Additionally, these stages can be mounted in any orientation and maintain specifications. The mounting platform features a full array of 1/4-20 or M6 tapped holes. The 2.25 in. (57.2 mm) diameter aperture of Model 406 closes to a minimum of 1.875 in. (47.6 mm) at the maximum diagonal displacement of the stage. Easy Interchange Actuators The stages are sold without actuators to allow the comprehensive selection of manual or motorized actuators to choose from. The video shows quick and easy actuator changes on any axis, at any time. Ball-bearings Provide Smooth Travel Pre-loaded, stainless steel ball-bearings provide smooth travel for the high load capacity of these stages over each axis over 0.5 in. with <200 µrad deviation.
Request a Quote
Description
The 401 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold pre-loaded linear ball bushings. The inner plate supports pairs of hardened and polished steel rods that ride in the bushings. Backlash is eliminated by spring loading the moving assemblies against the tip of the actuator. The stages may be mounted in any orientation. This stages has a solid platform and features a convenient array of 1/4-20 tapped holes. Actuators are not included. We recommend our SM-13, DM-13, HR-13, or DM-13L micrometers, our AJS-100-0.5 adjustment screw, and our LTA-HS motorized actuator. Integrated Orthogonal Translation for Minimal Profile These stages are comprised of two orthogonal, translating supports to provide a low profile for dual-axis translation of the mounting surface. Either a solid or apertured mounting plate is available, and each axis supports either manual or motorized Newport actuators. Large Working Area A large working area and robust design of three parallel plates provides smooth translation of up to 100 lb. of load, despite the lightweight aluminum construction. Backlash is prevented by as spring loaded actuator assembly. Additionally, these stages can be mounted in any orientation and maintain specifications. The mounting platform features a full array of 1/4-20 or M6 tapped holes. The 2.25 in. (57.2 mm) diameter aperture of Model 406 closes to a minimum of 1.875 in. (47.6 mm) at the maximum diagonal displacement of the stage. Easy Interchange Actuators The stages are sold without actuators to allow the comprehensive selection of manual or motorized actuators to choose from. The video shows quick and easy actuator changes on any axis, at any time. Ball-bearings Provide Smooth Travel Pre-loaded, stainless steel ball-bearings provide smooth travel for the high load capacity of these stages over each axis over 0.5 in. with <200 µrad deviation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XY Linear Stage, 13 mm Travel, 1/4-20 Thread - 401 - Newport MKS
Irvine, CA, United States
XY Linear Stage, 13 mm Travel, 1/4-20 Thread
401
XY Linear Stage, 13 mm Travel, 1/4-20 Thread 401
The 401 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold pre-loaded linear ball bushings. The inner plate supports pairs of hardened and polished steel rods that ride in the bushings. Backlash is eliminated by spring loading the moving assemblies against the tip of the actuator. The stages may be mounted in any orientation. This stages has a solid platform and features a convenient array of 1/4-20 tapped holes. Actuators are not included. We recommend our SM-13, DM-13, HR-13, or DM-13L micrometers, our AJS-100-0.5 adjustment screw, and our LTA-HS motorized actuator. Integrated Orthogonal Translation for Minimal Profile These stages are comprised of two orthogonal, translating supports to provide a low profile for dual-axis translation of the mounting surface. Either a solid or apertured mounting plate is available, and each axis supports either manual or motorized Newport actuators. Large Working Area A large working area and robust design of three parallel plates provides smooth translation of up to 100 lb. of load, despite the lightweight aluminum construction. Backlash is prevented by as spring loaded actuator assembly. Additionally, these stages can be mounted in any orientation and maintain specifications. The mounting platform features a full array of 1/4-20 or M6 tapped holes. The 2.25 in. (57.2 mm) diameter aperture of Model 406 closes to a minimum of 1.875 in. (47.6 mm) at the maximum diagonal displacement of the stage. Easy Interchange Actuators The stages are sold without actuators to allow the comprehensive selection of manual or motorized actuators to choose from. The video shows quick and easy actuator changes on any axis, at any time. Ball-bearings Provide Smooth Travel Pre-loaded, stainless steel ball-bearings provide smooth travel for the high load capacity of these stages over each axis over 0.5 in. with <200 µrad deviation.

The 401 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold pre-loaded linear ball bushings. The inner plate supports pairs of hardened and polished steel rods that ride in the bushings. Backlash is eliminated by spring loading the moving assemblies against the tip of the actuator. The stages may be mounted in any orientation. This stages has a solid platform and features a convenient array of 1/4-20 tapped holes. Actuators are not included. We recommend our SM-13, DM-13, HR-13, or DM-13L micrometers, our AJS-100-0.5 adjustment screw, and our LTA-HS motorized actuator.

Integrated Orthogonal Translation for Minimal Profile

These stages are comprised of two orthogonal, translating supports to provide a low profile for dual-axis translation of the mounting surface. Either a solid or apertured mounting plate is available, and each axis supports either manual or motorized Newport actuators.

Large Working Area

A large working area and robust design of three parallel plates provides smooth translation of up to 100 lb. of load, despite the lightweight aluminum construction. Backlash is prevented by as spring loaded actuator assembly. Additionally, these stages can be mounted in any orientation and maintain specifications. The mounting platform features a full array of 1/4-20 or M6 tapped holes. The 2.25 in. (57.2 mm) diameter aperture of Model 406 closes to a minimum of 1.875 in. (47.6 mm) at the maximum diagonal displacement of the stage.

Easy Interchange Actuators

The stages are sold without actuators to allow the comprehensive selection of manual or motorized actuators to choose from. The video shows quick and easy actuator changes on any axis, at any time.


Ball-bearings Provide Smooth Travel


Pre-loaded, stainless steel ball-bearings provide smooth travel for the high load capacity of these stages over each axis over 0.5 in. with <200 µrad deviation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 401
Product Name XY Linear Stage, 13 mm Travel, 1/4-20 Thread
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Dovetail, 0.55 in. Travel, 1.57 x 1.57 in. - DS40-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5512 inch (14 mm)
Device Type Dovetail Slide
View Details
High Speed Piezo Linear Stage, 32 mm Travel, Open Loop, Integrated Controller - CONEX-SAG-LS32 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.26 inch (32 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Piezo XYZ Linear Stage, Triple Divide, 0.5 in., Picomotor, 8-32, 1/4-20 - 9065-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details