The X-LRQ450HP-E01C is a motorized linear stage with 450 mm travel, a fine-pitch ball screw, and parallel drive configuration, featuring a stainless steel dust cover, integrated 500 CPR motor encoder, and built-in controller. It operates at 110 mm/s maximum speed with 500 N peak thrust, achieving 110 µm positioning accuracy and <5 µm repeatability. The stage is 48 mm high, uses a 24-48 VDC power supply, connects via locking 4-pin M8 connectors, and includes a magnetic home sensor. It supports daisy-chaining with other Zaber products and complies with CE standards.
Zaber's X-LRQ-EC Series devices are computer-controlled,
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.
At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-EC's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRQ450HP-E01C |
| Product Name | Motorized, ball-screw driven, covered linear stage, 450 mm travel, integrated motor encoder and controller, fine resolution, low speed, parallel drive |
| Stroke or X-Axis Travel | 17.72 inch (450 mm) |
| Rated Speed | 4.33 in/sec (6.6 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |