Zaber Technologies, Inc. Motorized, lead-screw driven, linear stage, 300 mm travel, integrated motor encoder and controller, coarse resolution, high speed, inline drive X-LRQ300DL-E01

Description
Zaber's X-LRQ-E Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 36 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-E's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-E Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 300 N thrust 100 kg load capacity Ball screw and lead screw configurations Inline and parallel drive configurations Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LRQ-E Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 36 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-E's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-E Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 300 N thrust 100 kg load capacity Ball screw and lead screw configurations Inline and parallel drive configurations Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, linear stage, 300 mm travel, integrated motor encoder and controller, coarse resolution, high speed, inline drive - X-LRQ300DL-E01 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, linear stage, 300 mm travel, integrated motor encoder and controller, coarse resolution, high speed, inline drive
X-LRQ300DL-E01
Motorized, lead-screw driven, linear stage, 300 mm travel, integrated motor encoder and controller, coarse resolution, high speed, inline drive X-LRQ300DL-E01
Zaber's X-LRQ-E Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 36 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-E's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-E Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 300 N thrust 100 kg load capacity Ball screw and lead screw configurations Inline and parallel drive configurations Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LRQ-E Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.

At only 36 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-E's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-E Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected.

  • 75, 150, 300, 450, 600 mm travel
  • Up to 840 mm/s speed and up to 300 N thrust
  • 100 kg load capacity
  • Ball screw and lead screw configurations
  • Inline and parallel drive configurations
  • Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery
  • Built-in controller; daisy-chains with other Zaber products
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LRQ300DL-E01
Product Name Motorized, lead-screw driven, linear stage, 300 mm travel, integrated motor encoder and controller, coarse resolution, high speed, inline drive
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 33.07 in/sec (50.4 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM200 - BGM200CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details
High Precision Series Ball Slide - HPS3-2 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Mini slide - DGSL-N-10-50-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Planar Scanner with Air Bearing - A-322 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 19.69 inch (500 mm)
View Details