The X-LRQ075BP-E01 is a 75 mm travel, motorized linear stage with a medium pitch lead screw and parallel drive configuration, featuring a built-in controller and a 500 CPR rotary encoder for closed-loop operation and slip/stall recovery. It operates on 24-48 VDC, connects via RS-232 or USB, and uses locking 4-pin M8 connectors for daisy-chaining. The stage has a maximum centered load capacity of 1000 N, maximum speed of 270 mm/s, and continuous thrust of 123 N (±30%). It measures 36 mm in height and includes M6 and M3 mounting holes. Positioning accuracy is 15 µm with unidirectional repeatability under 2.5 µm, and backlash is less than 35 µm. CE compliant and operating within 0 to 50 °C, it is not vacuum compatible.
Zaber's X-LRQ-E Series devices are computer-controlled,
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.
At only 36 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-E's innovative design allows speeds up to 840 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-E Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRQ075BP-E01 |
| Product Name | Motorized, lead-screw driven, linear stage, 75 mm travel, integrated motor encoder and controller, medium resolution, medium speed, parallel drive |
| Stroke or X-Axis Travel | 2.95 inch (75 mm) |
| Rated Speed | 10.63 in/sec (16.2 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |