The X-LRM200A-E03 is a motorized linear stage with integrated controller and motor encoder, offering 200 mm of travel. It features hardened steel construction and a recirculating ball bearing guide for high stiffness and thermal stability, with a maximum centered load capacity of 500 N. The stage provides 8 µm accuracy and a default resolution of 1/64 step, achieving a microstep size of 0.047625 µm. It supports communication via USB 2.0 or RS-232 using Zaber ASCII or Binary protocols, and operates on a 24-48 VDC power supply with a maximum current draw of 350 mA. Mounting is facilitated through M3 and M6 threaded holes, and manual control is enabled via an indexed knob. The stage is CE compliant and operates within a 0 to 50 °C temperature range.
Zaber's X-LRM-E Series products are motorized linear stages with integrated controllers. The X-LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the X-LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required.
The X-LRM-E stages are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob at the end of the unit permits manual control - press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop.
The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRM200A-E03 |
| Product Name | Motorized linear stage, integrated controller and motor encoder, 200 mm travel, fine resolution |
| Stroke or X-Axis Travel | 7.87 inch (200 mm) |
| Rated Speed | 0.9843 in/sec (1.5 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating ball bearing |