Zaber Technologies, Inc. Motorized linear stage, integrated controller and linear encoder, 150 mm travel, medium resolution X-LRM150B-DE51

Description
Zaber's X-LRM-DE series products are motorized linear stages with integrated controllers. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. The X-LRM-DE's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes this stage ideal for multi-axis configurations or applications where excellent stability under moment loads is required. They are stand-alone units requiring only a standard 24-48 V power supply. A knob at the end of the unit permits manual control - press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply. 100, 150, 200 mm travel 15 µm accuracy over 200 mm 50 kg load capacity Hardened steel construction and recirculating ball bearing guide provide exceptional stiffness and thermal stability Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller, daisy chains with other Zaber products Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LRM-DE series products are motorized linear stages with integrated controllers. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. The X-LRM-DE's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes this stage ideal for multi-axis configurations or applications where excellent stability under moment loads is required. They are stand-alone units requiring only a standard 24-48 V power supply. A knob at the end of the unit permits manual control - press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply. 100, 150, 200 mm travel 15 µm accuracy over 200 mm 50 kg load capacity Hardened steel construction and recirculating ball bearing guide provide exceptional stiffness and thermal stability Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller, daisy chains with other Zaber products Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, integrated controller and linear encoder, 150 mm travel, medium resolution - X-LRM150B-DE51 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, integrated controller and linear encoder, 150 mm travel, medium resolution
X-LRM150B-DE51
Motorized linear stage, integrated controller and linear encoder, 150 mm travel, medium resolution X-LRM150B-DE51
Zaber's X-LRM-DE series products are motorized linear stages with integrated controllers. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. The X-LRM-DE's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes this stage ideal for multi-axis configurations or applications where excellent stability under moment loads is required. They are stand-alone units requiring only a standard 24-48 V power supply. A knob at the end of the unit permits manual control - press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply. 100, 150, 200 mm travel 15 µm accuracy over 200 mm 50 kg load capacity Hardened steel construction and recirculating ball bearing guide provide exceptional stiffness and thermal stability Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller, daisy chains with other Zaber products Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LRM-DE series products are motorized linear stages with integrated controllers. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. The X-LRM-DE's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes this stage ideal for multi-axis configurations or applications where excellent stability under moment loads is required.

They are stand-alone units requiring only a standard 24-48 V power supply. A knob at the end of the unit permits manual control - press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop.

The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply.

  • 100, 150, 200 mm travel
  • 15 µm accuracy over 200 mm
  • 50 kg load capacity
  • Hardened steel construction and recirculating ball bearing guide provide exceptional stiffness and thermal stability
  • Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction
  • Built-in controller, daisy chains with other Zaber products

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LRM150B-DE51
Product Name Motorized linear stage, integrated controller and linear encoder, 150 mm travel, medium resolution
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 3.94 in/sec (6 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating ball bearing
Unlock Full Specs
to access all available technical data

Similar Products

XZ Linear Stage, Crossed-Roller, 0.5 in. Travel, 4-40, 8-32, 1/4-20 - 9066-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Motorized OEM XY Stage - M-971 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Side Drive Positioning Stage - 751SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details