Zaber's X-LRM-DE series products are motorized linear stages with integrated controllers. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. The X-LRM-DE's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes this stage ideal for multi-axis configurations or applications where excellent stability under moment loads is required.
They are stand-alone units requiring only a standard 24-48 V power supply. A knob at the end of the unit permits manual control - press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop.
The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply.
Lead Times:
Min: 4-7 Days
Max: 4-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRM100A-DE51 |
| Product Name | Motorized linear stage, integrated controller and linear encoder, 100 mm travel, fine resolution |
| Stroke or X-Axis Travel | 3.94 inch (100 mm) |
| Rated Speed | 0.9843 in/sec (1.5 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating ball bearing |