The X-LRM050A is a motorized linear stage with 50 mm travel, integrated controller, and fine pitch lead screw, designed for high-stability applications. It features hardened steel construction and a recirculating ball bearing guide, offering maximum centered load of 500 N, maximum continuous thrust of 25 N, and pitch, roll, and yaw stiffness of 550 N·m/°. Repeatability is less than 4 µm, with accuracy of 15 µm and unidirectional backlash less than 5 µm. The stage supports manual control via an indexed knob, communicates over USB 2.0 or RS-232 using Zaber ASCII or Binary protocols, and requires a 24-48 VDC power supply. It mounts via M3 and M6 threaded holes, uses a locking 4-pin M8 connector for chaining, operates from 0 to 50 °C, and is CE compliant.
Zaber's X-LRM Series products are motorized linear stages with integrated controllers. The X-LRM's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the X-LRM ideal for multi-axis configurations or applications where excellent stability under moment loads is required.
The X-LRM stages are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob at the end of the unit permits manual control - press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop.
The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRM050A |
| Product Name | Motorized linear stage, integrated controller, 50 mm travel, fine resolution |
| Stroke or X-Axis Travel | 1.97 inch (50 mm) |
| Rated Speed | 0.9843 in/sec (1.5 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating ball bearing |