The X-LRM025B-E03 is a motorized linear stage with a travel range of 25 mm and a medium resolution of 0.1905 µm. It offers an accuracy of 8 µm and a load capacity of 25 N (5.6 lb). The stage features hardened steel construction and an integrated recirculating ball bearing guide, ensuring high stiffness and thermal stability, making it suitable for applications requiring precision and stability under load. This model includes a built-in controller and motor encoder for position feedback, with slip/stall detection and automatic recovery capabilities. It operates with a standard 24-48 V power supply and can be manually controlled via an indexed knob. The X-LRM025B-E03 connects to computers through USB 2.0 or RS-232 ports and can be daisy-chained with other Zaber products, allowing for flexible multi-unit configurations. The operating temperature range is from 0 to 50 °C, and the unit is CE compliant.
Zaber's X-LRM-E Series products are motorized linear stages with integrated controllers. The X-LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the X-LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required.
The X-LRM-E stages are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob at the end of the unit permits manual control - press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop.
The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRM025B-E03 |
| Product Name | Motorized linear stage, integrated controller and motor encoder, 25 mm travel, medium resolution |
| Stroke or X-Axis Travel | 0.9843 inch (25 mm) |
| Rated Speed | 3.94 in/sec (6 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating ball bearing |