Zaber Technologies, Inc. Motorized linear stage, 200 mm travel, integrated controller and motor encoder, plus manual control X-LHM200A-E03

Description
Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking 4-pin M8 connectors on the unit allow for secure connection between units. At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. Like all of Zaber's products, the X-LHM-E Series is designed to be 'plug and play' and very easy to set up and operate. For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer. 25, 50, 100, 150, 200 mm travel Up to 65 mm/s speed and up to 25 N thrust 3 kg load capacity Daisy-chains with other Zaber products Our most affordable linear stage with built-in controller and motor encoder Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking 4-pin M8 connectors on the unit allow for secure connection between units. At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. Like all of Zaber's products, the X-LHM-E Series is designed to be 'plug and play' and very easy to set up and operate. For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer. 25, 50, 100, 150, 200 mm travel Up to 65 mm/s speed and up to 25 N thrust 3 kg load capacity Daisy-chains with other Zaber products Our most affordable linear stage with built-in controller and motor encoder Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, 200 mm travel, integrated controller and motor encoder, plus manual control - X-LHM200A-E03 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, 200 mm travel, integrated controller and motor encoder, plus manual control
X-LHM200A-E03
Motorized linear stage, 200 mm travel, integrated controller and motor encoder, plus manual control X-LHM200A-E03
Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking 4-pin M8 connectors on the unit allow for secure connection between units. At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. Like all of Zaber's products, the X-LHM-E Series is designed to be 'plug and play' and very easy to set up and operate. For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer. 25, 50, 100, 150, 200 mm travel Up to 65 mm/s speed and up to 25 N thrust 3 kg load capacity Daisy-chains with other Zaber products Our most affordable linear stage with built-in controller and motor encoder Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking 4-pin M8 connectors on the unit allow for secure connection between units.

At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. Like all of Zaber's products, the X-LHM-E Series is designed to be 'plug and play' and very easy to set up and operate.

For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer.

  • 25, 50, 100, 150, 200 mm travel
  • Up to 65 mm/s speed and up to 25 N thrust
  • 3 kg load capacity
  • Daisy-chains with other Zaber products
  • Our most affordable linear stage with built-in controller and motor encoder

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LHM200A-E03
Product Name Motorized linear stage, 200 mm travel, integrated controller and motor encoder, plus manual control
Stroke or X-Axis Travel 8 inch (203 mm)
Rated Speed 2.56 in/sec (3.9 m/min)
Bearing Type Plain bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360820 - RS Components, Ltd.
Specs
Carriage Load 5260 lbs (2386 kg)
View Details