The X-LHM100A-SE03 is a 100 mm travel motorized linear stage with a built-in controller and rotary quadrature encoder for closed-loop operation. It measures 23 mm in height and uses a plain bearing guide with a fine pitch lead screw. The stage supports a maximum centered load of 30 N and delivers up to 25 N of thrust at speeds up to 65 mm/s. It features a locking 4-pin M8 connector for daisy-chaining and communicates via RS-232 using Zaber ASCII or Binary protocols. Power is supplied through a 2-pin screw terminal with 24-48 VDC. The unit weighs 0.48 kg and has a unidirectional accuracy of 125 µm. It is CE compliant and operates within a 0 to 50 °C temperature range.
Zaber's X-LHM-E Series devices are computer-controlled,
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking 4-pin M8 connectors on the unit allow for secure connection between units.
At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. Like all of Zaber's products, the X-LHM-E Series is designed to be 'plug and play' and very easy to set up and operate.
For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LHM100A-SE03 |
| Product Name | Motorized linear stage, 100 mm travel, integrated controller and motor encoder |
| Stroke or X-Axis Travel | 4 inch (102 mm) |
| Rated Speed | 2.56 in/sec (3.9 m/min) |
| Bearing Type | Plain bearing |