Zaber Technologies, Inc. Motorized linear stage, 50 mm travel, integrated controller, plus manual control X-LHM050A

Description
Zaber's X-LHM Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking 4-pin M8 connectors on the unit allow for secure connection between units. At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. Like all of Zaber's products, the X-LHM Series is designed to be 'plug and play' and very easy to set up and operate. For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer. 25, 50, 100, 150, 200 mm travel options Up to 65 mm/s speed and up to 25 N thrust 3 kg load capacity Our most affordable linear stage with built-in controller Daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LHM Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking 4-pin M8 connectors on the unit allow for secure connection between units. At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. Like all of Zaber's products, the X-LHM Series is designed to be 'plug and play' and very easy to set up and operate. For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer. 25, 50, 100, 150, 200 mm travel options Up to 65 mm/s speed and up to 25 N thrust 3 kg load capacity Our most affordable linear stage with built-in controller Daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, 50 mm travel, integrated controller, plus manual control - X-LHM050A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, 50 mm travel, integrated controller, plus manual control
X-LHM050A
Motorized linear stage, 50 mm travel, integrated controller, plus manual control X-LHM050A
Zaber's X-LHM Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking 4-pin M8 connectors on the unit allow for secure connection between units. At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. Like all of Zaber's products, the X-LHM Series is designed to be 'plug and play' and very easy to set up and operate. For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer. 25, 50, 100, 150, 200 mm travel options Up to 65 mm/s speed and up to 25 N thrust 3 kg load capacity Our most affordable linear stage with built-in controller Daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LHM Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking 4-pin M8 connectors on the unit allow for secure connection between units.

At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. Like all of Zaber's products, the X-LHM Series is designed to be 'plug and play' and very easy to set up and operate.

For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer.

  • 25, 50, 100, 150, 200 mm travel options
  • Up to 65 mm/s speed and up to 25 N thrust
  • 3 kg load capacity
  • Our most affordable linear stage with built-in controller
  • Daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LHM050A
Product Name Motorized linear stage, 50 mm travel, integrated controller, plus manual control
Stroke or X-Axis Travel 2 inch (50.8 mm)
Rated Speed 2.56 in/sec (3.9 m/min)
Bearing Type Plain bearing
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
XY Linear Stage, Gothic-Arch, 40 x 40 mm, X Micro, Y Pico, M4 and M6 - 9062-XY-NP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage, Vacuum - LS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 39.96 inch (155 to 1015 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details