The X-LDQ0450C-AE53D12 is a 450 mm travel, computer-controlled linear motor stage with a built-in controller and integrated linear analog encoder for closed-loop positioning. It features a maximum speed of 1500 mm/s, minimum incremental move of 50 nm, and unidirectional accuracy of 40 µm. The stage has a peak thrust of 40 N, supports a maximum centered load of 200 N, and uses a recirculating ball linear guide. It operates from a 24-48 VDC power supply, connects via RS-232 with a locking 4-pin M8 connector, includes one digital input and two digital outputs, and complies with CE standards. The moving mass is 10.9 kg, and the flatness and straightness of travel are <40 µm and <30 µm respectively.
Zaber's X-LDQ-AE Series devices are computer-controlled,
The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-LDQ-AE's innovative design allows speeds up to 1.5 m/s and minimum incremental move of 50 nm. Like all of Zaber's products, the X-LDQ-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDQ-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LDQ0450C-AE53D12 |
| Product Name | Linear motor stage, 450 mm travel, integrated controller |
| Stroke or X-Axis Travel | 17.72 inch (450 mm) |
| Rated Speed | 59.06 in/sec (90 m/min) |
| Device Type | Ball Slide |