Zaber Technologies, Inc. Linear motor stage, 300 mm travel, integrated controller X-LDQ0300C-AE53D12

Description
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with adjustable tuning parameters. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-LDQ-AE's innovative design allows speeds up to 1.5 m/s and minimum incremental move of 50 nm. Like all of Zaber's products, the X-LDQ-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDQ-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed and up to 2 g acceleration Up to 2.5 µm accuracy over 1000 mm travel Minimum incremental move of 50 nm Zero backlash One digital input and two digital outputs Integrated linear encoder provides high accuracy closed loop servo positioning Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with adjustable tuning parameters. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-LDQ-AE's innovative design allows speeds up to 1.5 m/s and minimum incremental move of 50 nm. Like all of Zaber's products, the X-LDQ-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDQ-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed and up to 2 g acceleration Up to 2.5 µm accuracy over 1000 mm travel Minimum incremental move of 50 nm Zero backlash One digital input and two digital outputs Integrated linear encoder provides high accuracy closed loop servo positioning Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 300 mm travel, integrated controller - X-LDQ0300C-AE53D12 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 300 mm travel, integrated controller
X-LDQ0300C-AE53D12
Linear motor stage, 300 mm travel, integrated controller X-LDQ0300C-AE53D12
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with adjustable tuning parameters. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-LDQ-AE's innovative design allows speeds up to 1.5 m/s and minimum incremental move of 50 nm. Like all of Zaber's products, the X-LDQ-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDQ-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed and up to 2 g acceleration Up to 2.5 µm accuracy over 1000 mm travel Minimum incremental move of 50 nm Zero backlash One digital input and two digital outputs Integrated linear encoder provides high accuracy closed loop servo positioning Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with adjustable tuning parameters. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products.

The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-LDQ-AE's innovative design allows speeds up to 1.5 m/s and minimum incremental move of 50 nm. Like all of Zaber's products, the X-LDQ-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDQ-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli.

  • 75, 150, 300, 450, 600 and 1000 mm travel
  • Up to 1.5 m/s speed and up to 2 g acceleration
  • Up to 2.5 µm accuracy over 1000 mm travel
  • Minimum incremental move of 50 nm
  • Zero backlash
  • One digital input and two digital outputs
  • Integrated linear encoder provides high accuracy closed loop servo positioning
  • Built-in controller; daisy-chains with other Zaber products
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LDQ0300C-AE53D12
Product Name Linear motor stage, 300 mm travel, integrated controller
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 59.06 in/sec (90 m/min)
Device Type Ball Slide
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
CHARON2 Stacked Platform - CHARON2 XT 0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X Axis Only; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details