Zaber Technologies, Inc. Two-axis gimbal, 500 mm payload clearance, built-in controller and motor encoder, with azimuth slip ring X-G-RST500-E03SR10

Description
Zaber's X-G-RST-E series products are motorized two-axis rotation stage gimbal mount devices with built-in controllers and motor encoders allowing closed-loop operation and slip/stall recovery features. Rated for up to 15 kg load capacity centered about the elevation axis and 10 N⋅m of torque, they are ideal for high-load, high-precision, angular positioning in optics, telecom, scanning, and tracking applications. These gimbals ship assembled, making them 'plug and play'. They are easy to set up and operate. A variety of standard crossmembers for both metric and imperial mounting are available: AP193M, AP193E, AP194M & AP194E; custom versions are also available. The adjustable height of the elevation assembly provides a versatile solution for centering different size payloads. Zaber's X-RST-E rotary stages with built-in controllers allow daisy-chaining power and communication. This means only one standard 48 V power supply is needed to power the gimbal. A single RS-232 or USB port from a computer can be used for convenient control of both axes of the system. The rotary stages are daisy-chained via slip ring offering tangle free cable management with unlimited rotation. Four additional signal wires are included through the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Encoder position feedback with slip/stall detection and automatic recovery 300 and 500 mm width frame options Adjustable elevation offset for optimizing alignment and performance Built-in controllers & slip ring for effortless cable management Custom versions available Lead Times: Min: 10-15 Days Max: 10-15 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-G-RST-E series products are motorized two-axis rotation stage gimbal mount devices with built-in controllers and motor encoders allowing closed-loop operation and slip/stall recovery features. Rated for up to 15 kg load capacity centered about the elevation axis and 10 N⋅m of torque, they are ideal for high-load, high-precision, angular positioning in optics, telecom, scanning, and tracking applications. These gimbals ship assembled, making them 'plug and play'. They are easy to set up and operate. A variety of standard crossmembers for both metric and imperial mounting are available: AP193M, AP193E, AP194M & AP194E; custom versions are also available. The adjustable height of the elevation assembly provides a versatile solution for centering different size payloads. Zaber's X-RST-E rotary stages with built-in controllers allow daisy-chaining power and communication. This means only one standard 48 V power supply is needed to power the gimbal. A single RS-232 or USB port from a computer can be used for convenient control of both axes of the system. The rotary stages are daisy-chained via slip ring offering tangle free cable management with unlimited rotation. Four additional signal wires are included through the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Encoder position feedback with slip/stall detection and automatic recovery 300 and 500 mm width frame options Adjustable elevation offset for optimizing alignment and performance Built-in controllers & slip ring for effortless cable management Custom versions available Lead Times: Min: 10-15 Days Max: 10-15 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-axis gimbal, 500 mm payload clearance, built-in controller and motor encoder, with azimuth slip ring - X-G-RST500-E03SR10 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Two-axis gimbal, 500 mm payload clearance, built-in controller and motor encoder, with azimuth slip ring
X-G-RST500-E03SR10
Two-axis gimbal, 500 mm payload clearance, built-in controller and motor encoder, with azimuth slip ring X-G-RST500-E03SR10
Zaber's X-G-RST-E series products are motorized two-axis rotation stage gimbal mount devices with built-in controllers and motor encoders allowing closed-loop operation and slip/stall recovery features. Rated for up to 15 kg load capacity centered about the elevation axis and 10 N⋅m of torque, they are ideal for high-load, high-precision, angular positioning in optics, telecom, scanning, and tracking applications. These gimbals ship assembled, making them 'plug and play'. They are easy to set up and operate. A variety of standard crossmembers for both metric and imperial mounting are available: AP193M, AP193E, AP194M & AP194E; custom versions are also available. The adjustable height of the elevation assembly provides a versatile solution for centering different size payloads. Zaber's X-RST-E rotary stages with built-in controllers allow daisy-chaining power and communication. This means only one standard 48 V power supply is needed to power the gimbal. A single RS-232 or USB port from a computer can be used for convenient control of both axes of the system. The rotary stages are daisy-chained via slip ring offering tangle free cable management with unlimited rotation. Four additional signal wires are included through the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Encoder position feedback with slip/stall detection and automatic recovery 300 and 500 mm width frame options Adjustable elevation offset for optimizing alignment and performance Built-in controllers & slip ring for effortless cable management Custom versions available Lead Times: Min: 10-15 Days Max: 10-15 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-G-RST-E series products are motorized two-axis rotation stage gimbal mount devices with built-in controllers and motor encoders allowing closed-loop operation and slip/stall recovery features. Rated for up to 15 kg load capacity centered about the elevation axis and 10 N⋅m of torque, they are ideal for high-load, high-precision, angular positioning in optics, telecom, scanning, and tracking applications.

These gimbals ship assembled, making them 'plug and play'. They are easy to set up and operate. A variety of standard crossmembers for both metric and imperial mounting are available: AP193M, AP193E, AP194M & AP194E; custom versions are also available. The adjustable height of the elevation assembly provides a versatile solution for centering different size payloads.

Zaber's X-RST-E rotary stages with built-in controllers allow daisy-chaining power and communication. This means only one standard 48 V power supply is needed to power the gimbal. A single RS-232 or USB port from a computer can be used for convenient control of both axes of the system. The rotary stages are daisy-chained via slip ring offering tangle free cable management with unlimited rotation. Four additional signal wires are included through the slip ring, available for your convenience.

  • 360° continuous travel on both azimuth and elevation axes
  • Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg
  • Encoder position feedback with slip/stall detection and automatic recovery
  • 300 and 500 mm width frame options
  • Adjustable elevation offset for optimizing alignment and performance
  • Built-in controllers & slip ring for effortless cable management
  • Custom versions available

Lead Times:
Min: 10-15 Days
Max: 10-15 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-G-RST500-E03SR10
Product Name Two-axis gimbal, 500 mm payload clearance, built-in controller and motor encoder, with azimuth slip ring
Drive Type Gear Drive; Precision Worm Gear
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Crossed-Roller, 12.7 mm, XY Pico, Z Micro, Imperial - 9066-XYZ-PPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Microscope Stage with Ultrasonic Linear Drives - M-545K - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Ball Slide Positioning Stage - 99-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details