Zaber Technologies, Inc. Motorized, belt-driven, covered linear stage, integrated motor encoder and controller, 145 mm travel X-BLQ0145-E01C

Description
Zaber's X-BLQ-EC Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone devices requiring only a standard 48 V power supply for operation. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. With travel lengths up to 595 mm, 20 µm repeatability, and a maximum speed of 2.0 m/s, X-BLQ-EC stages are perfect for rapid positioning over large distances. Like all of Zaber's products, the X-BLQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. 70 to 595 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Includes rigid cover Integrated recirculating ball bearing guide provides exceptional lifetime Built-in controller; daisy-chains with any other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-BLQ-EC Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone devices requiring only a standard 48 V power supply for operation. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. With travel lengths up to 595 mm, 20 µm repeatability, and a maximum speed of 2.0 m/s, X-BLQ-EC stages are perfect for rapid positioning over large distances. Like all of Zaber's products, the X-BLQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. 70 to 595 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Includes rigid cover Integrated recirculating ball bearing guide provides exceptional lifetime Built-in controller; daisy-chains with any other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, belt-driven, covered linear stage, integrated motor encoder and controller, 145 mm travel - X-BLQ0145-E01C - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, belt-driven, covered linear stage, integrated motor encoder and controller, 145 mm travel
X-BLQ0145-E01C
Motorized, belt-driven, covered linear stage, integrated motor encoder and controller, 145 mm travel X-BLQ0145-E01C
Zaber's X-BLQ-EC Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone devices requiring only a standard 48 V power supply for operation. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. With travel lengths up to 595 mm, 20 µm repeatability, and a maximum speed of 2.0 m/s, X-BLQ-EC stages are perfect for rapid positioning over large distances. Like all of Zaber's products, the X-BLQ-EC Series is designed to be 'plug and play' and very easy to set up and operate. 70 to 595 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Includes rigid cover Integrated recirculating ball bearing guide provides exceptional lifetime Built-in controller; daisy-chains with any other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-BLQ-EC Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone devices requiring only a standard 48 V power supply for operation.

An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices.

With travel lengths up to 595 mm, 20 µm repeatability, and a maximum speed of 2.0 m/s, X-BLQ-EC stages are perfect for rapid positioning over large distances. Like all of Zaber's products, the X-BLQ-EC Series is designed to be 'plug and play' and very easy to set up and operate.

  • 70 to 595 mm travel
  • Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Includes rigid cover
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Built-in controller; daisy-chains with any other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-BLQ0145-E01C
Product Name Motorized, belt-driven, covered linear stage, integrated motor encoder and controller, 145 mm travel
Stroke or X-Axis Travel 5.71 inch (145 mm)
Rated Speed 62.99 in/sec (96 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 702SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details