The X-BLQ0070-E01C is a computer-controlled,
Zaber's X-BLQ-EC Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone devices requiring only a standard 48 V power supply for operation.
An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices.
With travel lengths up to 595 mm, 20 µm repeatability, and a maximum speed of 2.0 m/s, X-BLQ-EC stages are perfect for rapid positioning over large distances. Like all of Zaber's products, the X-BLQ-EC Series is designed to be 'plug and play' and very easy to set up and operate.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-BLQ0070-E01C |
| Product Name | Motorized, belt-driven, covered linear stage, integrated motor encoder and controller, 70 mm travel |
| Stroke or X-Axis Travel | 2.76 inch (70 mm) |
| Rated Speed | 43.31 in/sec (66 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |