The VSR20A-V2T4 is a high-vacuum compatible, motorized vertical lift stage with 20 mm travel, designed for precise positioning in vacuum environments up to 10⁻⁶ Torr. It features a D-sub 15 inline connector, a stepper motor with 700 mA/phase rated current, and delivers up to 200 N peak thrust at a maximum speed of 48 mm/s. The stage supports a maximum centered load of 100 N and has a retracted height of 55 mm. Repeatability is under 1 µm, with loaded backlash under 35 µm under 10 N load. Straightness of travel is less than 30 µm, enabled by a ball bearing guide system. It is CE compliant and operates within 0⁰C to 50⁰C. The unit weighs 0.56 kg and requires an external stepper motor controller such as the X-MCC Series.
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".
Zaber's VSR-V2 Series devices are high-vacuum compatible, computer-controlled,
Like all of Zaber's products, the VSR-V2 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform.
These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box.
Lead Times:
Min: 7-10 Days
Max: 7-10 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VSR20A-V2T4 |
| Product Name | High vacuum, motorized vertical stage, 20 mm travel |
| Stroke or X-Axis Travel | 0.7874 inch (20 mm) |
| Rated Speed | 1.89 in/sec (2.88 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Ball Bearing |