Zaber Technologies, Inc. Motorized lift stage, 20 mm travel, fine resolution VSR20A-T3A

Description
Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (VSR20) or 85 mm (VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LRT-C and LSQ series of linear stages. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the VSR. 20 mm or 40 mm of travel Up to 55 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (VSR20) or 85 mm (VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LRT-C and LSQ series of linear stages. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the VSR. 20 mm or 40 mm of travel Up to 55 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The VSR20A-T3A is a 20 mm travel vertical lift stage driven by a 2-phase stepper motor, designed for precision positioning with a 10 kg load capacity and 200 N peak thrust. It retracts to a height of 55 mm and mounts via M6 and M3 threaded holes. The stage includes a magnetic home sensor and a D-sub 15 panel mount connector with AutoDetect for automatic controller configuration. Repeatability is less than 1 μm, and it uses a fine-pitch lead screw with default microstep resolution of 0.09525 μm. It is CE compliant and operates within 0-50 ℃.

Datasheet Summary
Powered by GS/AI

The VSR20A-T3A is a 20 mm travel vertical lift stage driven by a 2-phase stepper motor, designed for precision positioning with a 10 kg load capacity and 200 N peak thrust. It retracts to a height of 55 mm and mounts via M6 and M3 threaded holes. The stage includes a magnetic home sensor and a D-sub 15 panel mount connector with AutoDetect for automatic controller configuration. Repeatability is less than 1 μm, and it uses a fine-pitch lead screw with default microstep resolution of 0.09525 μm. It is CE compliant and operates within 0-50 ℃.

Suppliers

Company
Product
Description
Supplier Links
Motorized lift stage, 20 mm travel, fine resolution - VSR20A-T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized lift stage, 20 mm travel, fine resolution
VSR20A-T3A
Motorized lift stage, 20 mm travel, fine resolution VSR20A-T3A
Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (VSR20) or 85 mm (VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LRT-C and LSQ series of linear stages. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the VSR. 20 mm or 40 mm of travel Up to 55 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (VSR20) or 85 mm (VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LRT-C and LSQ series of linear stages.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the VSR.

  • 20 mm or 40 mm of travel
  • Up to 55 mm/s speed and up to 200 N thrust
  • 10 kg load capacity
  • 55 or 85 mm retracted height
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number VSR20A-T3A
Product Name Motorized lift stage, 20 mm travel, fine resolution
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 2.17 in/sec (3.3 m/min)
Device Type Ball Slide
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 751SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KE Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details