The VSR20A-E01T3A is a vertical lift stage with 20 mm travel, capable of moving up to 10 kg loads at speeds up to 55 mm/s with a peak thrust of 200 N. It has a retracted height of 73 mm and a 500 CPR rotary quadrature encoder for slip and stall detection. The stage uses a precision lead screw with ball bearings and connects via a panel mount D-sub 15 connector with AutoDetect functionality. It weighs 0.57 kg, measures 73 mm tall when retracted, and is CE compliant with an operating temperature range of 0-50 °C. It is compatible with 2-phase stepper motor controllers and Zaber's MCC Family controllers.
Zaber's VSR-E vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 73 mm tall when closed. With small footprints these stages can also mount directly onto Zaber's LRT-C and LSQ series of linear stages.
The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the VSR-E.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VSR20A-E01T3A |
| Product Name | Motorized lift stage, 20 mm travel, fine resolution, integrated motor encoder |
| Stroke or X-Axis Travel | 0.7874 inch (20 mm) |
| Rated Speed | 2.17 in/sec (3.3 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Ball Bearing |