Newport MKS Manual Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, No Baseplate 9066-COM

Description
The 9066-COM Stainless Steel Crossed Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plate. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.
Request a Quote
Description
The 9066-COM Stainless Steel Crossed Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plate. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, No Baseplate - 9066-COM - Newport MKS
Irvine, CA, United States
Manual Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, No Baseplate
9066-COM
Manual Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, No Baseplate 9066-COM
The 9066-COM Stainless Steel Crossed Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plate. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.

The 9066-COM Stainless Steel Crossed Roller Bearing Linear Translation Stage is a 0.5 inch travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plate. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9066-COM
Product Name Manual Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, No Baseplate
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-X-V-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
X Linear Stage, Peg-Joining, 0.5 in. Travel, 8-32 and 1/4-20 Threads - 460P-X-05 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
XY Linear Stage, ULTRAlign, 13 mm Travel, Crossed-Roller, M4, M6 - M-461-XY-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Orientation Right-Handed
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, Z Pico, XY Micro, Imperial - 9066-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details