Zaber Technologies, Inc. Translation stage, 60 mm travel, M6 thread, vacuum compatible TSB60M-V

Description
Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use vacuum compatible greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use vacuum compatible greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translation stage, 60 mm travel, M6 thread, vacuum compatible - TSB60M-V - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Translation stage, 60 mm travel, M6 thread, vacuum compatible
TSB60M-V
Translation stage, 60 mm travel, M6 thread, vacuum compatible TSB60M-V
Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use vacuum compatible greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration.

These vacuum compatible translation stages use vacuum compatible greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr.

  • Vacuum compatible to 10-3 Torr
  • 28 and 60 mm travel
  • 10 kg load capacity
  • Requires a T-NA-SV1 actuator to drive it

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number TSB60M-V
Product Name Translation stage, 60 mm travel, M6 thread, vacuum compatible
Stroke or X-Axis Travel 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Positioning Stage - 1204P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Multi-axes platform - TELICA variant 1 (wafer level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
Y-Axis Travel 0.0 to 17.52 inch (0.0 to 445 mm)
View Details