Zaber Technologies, Inc. Translation stage, 50 mm travel, M6 thread, with precision manual micrometer head TSB60M-MH50

Description
Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY stage configuration. The versions with manual micrometer heads have 25 mm or 50 mm of travel and 0.01 mm resolution. They can also be mounted directly in XY configuration or XYZ configuration with an AB90E (imperial) angle bracket or an AB90M (metric) angle bracket. 25, 28, 50 and 60 mm travel 10 kg load capacity Available with a micrometer head Stages without a manual micrometer require a X-NA, T-NA08, T-LA, or an NA11 Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY stage configuration. The versions with manual micrometer heads have 25 mm or 50 mm of travel and 0.01 mm resolution. They can also be mounted directly in XY configuration or XYZ configuration with an AB90E (imperial) angle bracket or an AB90M (metric) angle bracket. 25, 28, 50 and 60 mm travel 10 kg load capacity Available with a micrometer head Stages without a manual micrometer require a X-NA, T-NA08, T-LA, or an NA11 Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The TSB60M-MH50 is a translation stage from Zaber Technologies, Inc. featuring a travel range of 50 mm and an M6 threaded mounting interface. It is equipped with a precision manual micrometer head that provides a resolution of 0.01 mm. The stage has a maximum centered load capacity of 10 kg and can handle moments of up to 125 N-cm in roll and 40 N-cm in both pitch and yaw. The guide type is ball bearing, ensuring smooth linear motion. The stage operates within a temperature range of 0 to 75 °C and is CE compliant, although it is not vacuum compatible. This product is suitable for applications requiring precise positioning and can be integrated into XY or XYZ configurations with appropriate brackets.

Datasheet Summary
Powered by GS/AI

The TSB60M-MH50 is a translation stage from Zaber Technologies, Inc. featuring a travel range of 50 mm and an M6 threaded mounting interface. It is equipped with a precision manual micrometer head that provides a resolution of 0.01 mm. The stage has a maximum centered load capacity of 10 kg and can handle moments of up to 125 N-cm in roll and 40 N-cm in both pitch and yaw. The guide type is ball bearing, ensuring smooth linear motion. The stage operates within a temperature range of 0 to 75 °C and is CE compliant, although it is not vacuum compatible. This product is suitable for applications requiring precise positioning and can be integrated into XY or XYZ configurations with appropriate brackets.

Suppliers

Company
Product
Description
Supplier Links
Translation stage, 50 mm travel, M6 thread, with precision manual micrometer head - TSB60M-MH50 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Translation stage, 50 mm travel, M6 thread, with precision manual micrometer head
TSB60M-MH50
Translation stage, 50 mm travel, M6 thread, with precision manual micrometer head TSB60M-MH50
Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY stage configuration. The versions with manual micrometer heads have 25 mm or 50 mm of travel and 0.01 mm resolution. They can also be mounted directly in XY configuration or XYZ configuration with an AB90E (imperial) angle bracket or an AB90M (metric) angle bracket. 25, 28, 50 and 60 mm travel 10 kg load capacity Available with a micrometer head Stages without a manual micrometer require a X-NA, T-NA08, T-LA, or an NA11 Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY stage configuration.

The versions with manual micrometer heads have 25 mm or 50 mm of travel and 0.01 mm resolution. They can also be mounted directly in XY configuration or XYZ configuration with an AB90E (imperial) angle bracket or an AB90M (metric) angle bracket.

  • 25, 28, 50 and 60 mm travel
  • 10 kg load capacity
  • Available with a micrometer head
  • Stages without a manual micrometer require a X-NA, T-NA08, T-LA, or an NA11

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number TSB60M-MH50
Product Name Translation stage, 50 mm travel, M6 thread, with precision manual micrometer head
Stroke or X-Axis Travel 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 3204MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KE Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details