The TSB28M is a translation stage from Zaber Technologies, Inc. that offers 28 mm of travel and is designed with M6 threaded holes for mounting. It has a maximum centered load capacity of 10 kg and can accommodate a maximum moment of 125 N-cm in roll and 40 N-cm in both pitch and yaw. The stage utilizes ball bearing guides and has a default microstep size of 10 µm, with stage parallelism specified to be less than 100 µm. It operates within a temperature range of 0 to 75 °C and is CE compliant. This stage is compatible with Zaber's X-NA, T-NA, and T-LA series of actuators, making it suitable for applications requiring precise linear motion. The weight of the TSB28M is approximately 0.47 kg.
Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY stage configuration.
The versions with manual micrometer heads have 25 mm or 50 mm of travel and 0.01 mm resolution. They can also be mounted directly in XY configuration or XYZ configuration with an AB90E (imperial) angle bracket or an AB90M (metric) angle bracket.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | TSB28M |
| Product Name | Translation stage, 28 mm travel, M6 thread, with ø9.5 mm brackets, compatible with X-NA, T-NA and T-LA |
| Stroke or X-Axis Travel | 1.1 inch (28 mm) |