Zaber Technologies, Inc. Translation stage, 28 mm travel, 1/4"-20 thread, vacuum compatible TSB28E-V

Description
Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use vacuum compatible greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use vacuum compatible greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translation stage, 28 mm travel, 1/4
Vancouver, British Columbia, Canada
Translation stage, 28 mm travel, 1/4"-20 thread, vacuum compatible
TSB28E-V
Translation stage, 28 mm travel, 1/4"-20 thread, vacuum compatible TSB28E-V
Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use vacuum compatible greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr. Vacuum compatible to 10-3 Torr 28 and 60 mm travel 10 kg load capacity Requires a T-NA-SV1 actuator to drive it Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration.

These vacuum compatible translation stages use vacuum compatible greases and epoxies and non-anodized components. These translation stages have been used successfully in vacuum applications down to 10-6 Torr.

  • Vacuum compatible to 10-3 Torr
  • 28 and 60 mm travel
  • 10 kg load capacity
  • Requires a T-NA-SV1 actuator to drive it

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number TSB28E-V
Product Name Translation stage, 28 mm travel, 1/4"-20 thread, vacuum compatible
Stroke or X-Axis Travel 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 501SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details