Zaber Technologies, Inc. Stepper motor with encoder, home sensor, NEMA 23 NMS23-E08T4A

Description
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper motor with encoder, home sensor, NEMA 23 - NMS23-E08T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper motor with encoder, home sensor, NEMA 23
NMS23-E08T4A
Stepper motor with encoder, home sensor, NEMA 23 NMS23-E08T4A
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles.

  • NEMA size 08 to 34 stepper motors offer a range of size and torque
  • Up to 3000 rpm speed and 5.25 N⋅m torque
  • HS02 home sensor and magnet included
  • Built-in encoders provide slip/stall detection and recovery
  • Optional integrated power-off brake
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number NMS23-E08T4A
Product Name Stepper motor with encoder, home sensor, NEMA 23
Torque Constant 25.49 in-oz/amp (180 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
Rotor Inertia 2.83E-8 oz-in-sec² (2.00E-7 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM57115H-18300 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 382 In-oz (270 N-cm)
Step Angle 1.80 degrees
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details