Zaber Technologies, Inc. Stepper Motor with home sensor, NEMA 17 NMS17-T4A

Description
These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included. NEMA size 08 to 23 stepper motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included. NEMA size 08 to 23 stepper motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor with home sensor, NEMA 17 - NMS17-T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper Motor with home sensor, NEMA 17
NMS17-T4A
Stepper Motor with home sensor, NEMA 17 NMS17-T4A
These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included. NEMA size 08 to 23 stepper motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included.

  • NEMA size 08 to 23 stepper motors offer a range of size and torque
  • Up to 3000 rpm speed and 1.8 N⋅m torque
  • HS02 home sensor and magnet included
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number NMS17-T4A
Product Name Stepper Motor with home sensor, NEMA 17
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 5 : 1
View Details
Stepper Motor / 39 Series - PST.39HB1510-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 45 In-oz (32 N-cm)
Continuous Current 1 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
26M024B Can Stack Stepper Mini Motor - 26M0424B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details