Zaber Technologies, Inc. Stepper Motor with home sensor, NEMA 11 NMS11-T4A

Description
These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included. NEMA size 08 to 23 stepper motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included. NEMA size 08 to 23 stepper motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor with home sensor, NEMA 11 - NMS11-T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper Motor with home sensor, NEMA 11
NMS11-T4A
Stepper Motor with home sensor, NEMA 11 NMS11-T4A
These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included. NEMA size 08 to 23 stepper motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included.

  • NEMA size 08 to 23 stepper motors offer a range of size and torque
  • Up to 3000 rpm speed and 1.8 N⋅m torque
  • HS02 home sensor and magnet included
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number NMS11-T4A
Product Name Stepper Motor with home sensor, NEMA 11
Torque Constant 2.41 in-oz/amp (17 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
Rotor Inertia 8.07E-5 oz-in-sec² (5.70E-4 kg-cm²)
View Details
 - PST.39HB1510-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Servo motor - EMMS-AS-55-M-LS-RR-S1 - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 1.19 amps
Continuous Torque 5.9 In-lbs (6.84 kg-cm)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details