Zaber Technologies, Inc. Stepper motor with encoder, home sensor, NEMA 08 NMS08-E03T4A

Description
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper motor with encoder, home sensor, NEMA 08 - NMS08-E03T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper motor with encoder, home sensor, NEMA 08
NMS08-E03T4A
Stepper motor with encoder, home sensor, NEMA 08 NMS08-E03T4A
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles.

  • NEMA size 08 to 34 stepper motors offer a range of size and torque
  • Up to 3000 rpm speed and 5.25 N⋅m torque
  • HS02 home sensor and magnet included
  • Built-in encoders provide slip/stall detection and recovery
  • Optional integrated power-off brake
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number NMS08-E03T4A
Product Name Stepper motor with encoder, home sensor, NEMA 08
Torque Constant 0.4956 in-oz/amp (3.5 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

212 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 3.29 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 39 Series - PST.39HB3004-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 65 In-oz (46 N-cm)
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia 7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details