Zaber Technologies, Inc. Motorized covered linear stage, 600 mm travel, coarse resolution, high speed LSQ600D-CT3A

Description
Zaber's LSQ-C Series products are computer-controlled, motorized linear stages with integrated stepper motors. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-C. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Includes rigid cover Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LSQ-C Series products are computer-controlled, motorized linear stages with integrated stepper motors. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-C. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Includes rigid cover Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized covered linear stage, 600 mm travel, coarse resolution, high speed - LSQ600D-CT3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized covered linear stage, 600 mm travel, coarse resolution, high speed
LSQ600D-CT3A
Motorized covered linear stage, 600 mm travel, coarse resolution, high speed LSQ600D-CT3A
Zaber's LSQ-C Series products are computer-controlled, motorized linear stages with integrated stepper motors. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-C. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Includes rigid cover Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LSQ-C Series products are computer-controlled, motorized linear stages with integrated stepper motors. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-C.

  • 75, 150, 300, 450 and 600 mm travel
  • Up to 1 m/s speed and up to 100 N thrust
  • 50 kg load capacity
  • Includes rigid cover
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSQ600D-CT3A
Product Name Motorized covered linear stage, 600 mm travel, coarse resolution, high speed
Stroke or X-Axis Travel 23.62 inch (600 mm)
Rated Speed 27.56 in/sec (42 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Positioning Stage - 751-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details