Zaber Technologies, Inc. Motorized stage, integrated motor encoder, 600 mm travel, medium resolution, medium speed LSQ600B-E01T3A

Description
Zaber's LSQ-E Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-E. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LSQ-E Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-E. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized stage, integrated motor encoder, 600 mm travel, medium resolution, medium speed - LSQ600B-E01T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized stage, integrated motor encoder, 600 mm travel, medium resolution, medium speed
LSQ600B-E01T3A
Motorized stage, integrated motor encoder, 600 mm travel, medium resolution, medium speed LSQ600B-E01T3A
Zaber's LSQ-E Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-E. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LSQ-E Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-E.

  • 75, 150, 300, 450 and 600 mm travel
  • Up to 1 m/s speed and up to 100 N thrust
  • 50 kg load capacity
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSQ600B-E01T3A
Product Name Motorized stage, integrated motor encoder, 600 mm travel, medium resolution, medium speed
Stroke or X-Axis Travel 23.62 inch (600 mm)
Rated Speed 5.67 in/sec (8.64 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 99SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details