The LSQ450A-E01CT3A is a motorized linear stage with a travel range of 450 mm, designed for precision applications. It features an integrated stepper motor and encoder, allowing for closed-loop operation with a resolution of 0.09921875 µm. The stage can achieve speeds up to 1 m/s and supports a maximum load capacity of 50 kg. It includes a rigid cover to prevent contamination and utilizes a recirculating ball bearing guide for enhanced durability. The stage is compatible with Zaber's X-MCC Series controllers, which offer automatic configuration through the AutoDetect feature. The operating temperature range is from 0 to 50 °C, and the device is CE compliant. This product is suitable for applications requiring fine resolution and reliable performance in a compact design.
Zaber's LSQ-EC Series products are computer-controlled,
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LSQ450A-E01CT3A |
| Product Name | Motorized covered linear stage, integrated motor encoder, 450 mm travel, fine resolution, low speed |
| Stroke or X-Axis Travel | 17.72 inch (450 mm) |
| Rated Speed | 1.81 in/sec (2.76 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |