Zaber Technologies, Inc. Motorized covered linear stage, integrated motor encoder, 75 mm travel, medium resolution, medium speed LSQ075B-E01CT3A

Description
Zaber's LSQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-EC. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Includes rigid cover Encoder position feedback with slip/stall detection and automatic recovery Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LSQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-EC. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Includes rigid cover Encoder position feedback with slip/stall detection and automatic recovery Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized covered linear stage, integrated motor encoder, 75 mm travel, medium resolution, medium speed - LSQ075B-E01CT3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized covered linear stage, integrated motor encoder, 75 mm travel, medium resolution, medium speed
LSQ075B-E01CT3A
Motorized covered linear stage, integrated motor encoder, 75 mm travel, medium resolution, medium speed LSQ075B-E01CT3A
Zaber's LSQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-EC. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Includes rigid cover Encoder position feedback with slip/stall detection and automatic recovery Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LSQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-EC.

  • 75, 150, 300, 450 and 600 mm travel
  • Up to 1 m/s speed and up to 100 N thrust
  • 50 kg load capacity
  • Includes rigid cover
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSQ075B-E01CT3A
Product Name Motorized covered linear stage, integrated motor encoder, 75 mm travel, medium resolution, medium speed
Stroke or X-Axis Travel 2.95 inch (75 mm)
Rated Speed 11.02 in/sec (16.8 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360833 - RS Components, Ltd.
Specs
Carriage Load 10768 lbs (4883 kg)
View Details