Zaber Technologies, Inc. Motorized linear stage, 200 mm travel, integrated motor encoder, medium resolution, medium speed LSM200B-E03T4A

Description
Zaber's LSM-E Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM-E. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM-E's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware. 25, 50, 100, 150 and 200 mm travel Recirculating ball bearing design for high load (25 kg) and long lifetime Encoder position feedback with slip/stall detection and automatic recovery Multiple LSM-E stages can be assembled in XY or XYZ configurations without additional hardware Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LSM-E Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM-E. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM-E's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware. 25, 50, 100, 150 and 200 mm travel Recirculating ball bearing design for high load (25 kg) and long lifetime Encoder position feedback with slip/stall detection and automatic recovery Multiple LSM-E stages can be assembled in XY or XYZ configurations without additional hardware Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, 200 mm travel, integrated motor encoder, medium resolution, medium speed - LSM200B-E03T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, 200 mm travel, integrated motor encoder, medium resolution, medium speed
LSM200B-E03T4A
Motorized linear stage, 200 mm travel, integrated motor encoder, medium resolution, medium speed LSM200B-E03T4A
Zaber's LSM-E Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM-E. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM-E's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware. 25, 50, 100, 150 and 200 mm travel Recirculating ball bearing design for high load (25 kg) and long lifetime Encoder position feedback with slip/stall detection and automatic recovery Multiple LSM-E stages can be assembled in XY or XYZ configurations without additional hardware Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LSM-E Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM-E.

The built-in motor encoder allows closed-loop operation and slip/stall recovery features. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM-E's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware.

  • 25, 50, 100, 150 and 200 mm travel
  • Recirculating ball bearing design for high load (25 kg) and long lifetime
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Multiple LSM-E stages can be assembled in XY or XYZ configurations without additional hardware
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSM200B-E03T4A
Product Name Motorized linear stage, 200 mm travel, integrated motor encoder, medium resolution, medium speed
Stroke or X-Axis Travel 8 inch (203 mm)
Rated Speed 4.09 in/sec (6.24 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating ball bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 201MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details