Zaber Technologies, Inc. Motorized linear stage, 150 mm travel, medium resolution, medium speed LSM150B-T4A

Description
Zaber's LSM Series devices are motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware. 25, 50, 100, 150 and 200 mm travel Up to 104 mm/s speed Recirculating ball bearing design for high load (25 kg) and long lifetime Very low profile at only 21 mm stage height Can be mounted in XY and XYZ configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LSM Series devices are motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware. 25, 50, 100, 150 and 200 mm travel Up to 104 mm/s speed Recirculating ball bearing design for high load (25 kg) and long lifetime Very low profile at only 21 mm stage height Can be mounted in XY and XYZ configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, 150 mm travel, medium resolution, medium speed - LSM150B-T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, 150 mm travel, medium resolution, medium speed
LSM150B-T4A
Motorized linear stage, 150 mm travel, medium resolution, medium speed LSM150B-T4A
Zaber's LSM Series devices are motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware. 25, 50, 100, 150 and 200 mm travel Up to 104 mm/s speed Recirculating ball bearing design for high load (25 kg) and long lifetime Very low profile at only 21 mm stage height Can be mounted in XY and XYZ configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LSM Series devices are motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM.

At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware.

  • 25, 50, 100, 150 and 200 mm travel
  • Up to 104 mm/s speed
  • Recirculating ball bearing design for high load (25 kg) and long lifetime
  • Very low profile at only 21 mm stage height
  • Can be mounted in XY and XYZ configurations
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSM150B-T4A
Product Name Motorized linear stage, 150 mm travel, medium resolution, medium speed
Stroke or X-Axis Travel 6 inch (152 mm)
Rated Speed 4.09 in/sec (6.24 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating ball bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 2175230 - RS Components, Ltd.
Specs
Carriage Load 7171 lbs (3252 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Ball Slide Positioning Stage - 702MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Multi-axes platform - TELICA variant 1 (wafer level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
Y-Axis Travel 0.0 to 17.52 inch (0.0 to 445 mm)
View Details