Zaber Technologies, Inc. High vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed LSM150A-V2T4

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V2 Series devices are high-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM-V2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the LSM-V2 Series is designed to be very easy to set up and operate. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 25, 50, 100, 150, 200 mm travel Up to 100 mm/s speed and up to 35 N thrust 10 kg load capacity Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V2 Series devices are high-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM-V2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the LSM-V2 Series is designed to be very easy to set up and operate. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 25, 50, 100, 150, 200 mm travel Up to 100 mm/s speed and up to 35 N thrust 10 kg load capacity Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed - LSM150A-V2T4 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
High vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed
LSM150A-V2T4
High vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed LSM150A-V2T4
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V2 Series devices are high-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM-V2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the LSM-V2 Series is designed to be very easy to set up and operate. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 25, 50, 100, 150, 200 mm travel Up to 100 mm/s speed and up to 35 N thrust 10 kg load capacity Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's LSM-V2 Series devices are high-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size.

At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM-V2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the LSM-V2 Series is designed to be very easy to set up and operate.

These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box.

  • Vacuum compatible to 10-6 Torr
  • 25, 50, 100, 150, 200 mm travel
  • Up to 100 mm/s speed and up to 35 N thrust
  • 10 kg load capacity
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • Only 7 feedthrough wires required to control these units
  • Custom versions available

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSM150A-V2T4
Product Name High vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed
Stroke or X-Axis Travel 6 inch (152 mm)
Rated Speed 0.9449 in/sec (1.44 m/min)
Bearing Type Needle Roller Bearing; Needle roller bearing
Drive Type Precision lead screw
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 1201MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details