Zaber Technologies, Inc. Motorized linear stage, 50 mm travel, medium resolution, medium speed LSM050B-T4A

Description
Zaber's LSM Series devices are motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware. 25, 50, 100, 150 and 200 mm travel Up to 104 mm/s speed Recirculating ball bearing design for high load (25 kg) and long lifetime Very low profile at only 21 mm stage height Can be mounted in XY and XYZ configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's LSM Series devices are motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware. 25, 50, 100, 150 and 200 mm travel Up to 104 mm/s speed Recirculating ball bearing design for high load (25 kg) and long lifetime Very low profile at only 21 mm stage height Can be mounted in XY and XYZ configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The Zaber LSM050B-T4A is a motorized linear stage with 50.8 mm travel, featuring a recirculating ball bearing guide and a medium-pitch lead screw. It has a stage height of 21 mm and supports speeds up to 104 mm/s with a maximum centered load of 250 N. The stage operates with a NEMA 08, two-phase stepper motor rated at 600 mA per phase and uses a D-sub 15 connector with AutoDetect for controller configuration. It includes a magnetic hall sensor for home/limit sensing, offers unidirectional repeatability of 6 µm, and has a back-driving force of 24 N (±30%). The device is CE compliant and operates within a temperature range of 0 to 50 °C.

Datasheet Summary
Powered by GS/AI

The Zaber LSM050B-T4A is a motorized linear stage with 50.8 mm travel, featuring a recirculating ball bearing guide and a medium-pitch lead screw. It has a stage height of 21 mm and supports speeds up to 104 mm/s with a maximum centered load of 250 N. The stage operates with a NEMA 08, two-phase stepper motor rated at 600 mA per phase and uses a D-sub 15 connector with AutoDetect for controller configuration. It includes a magnetic hall sensor for home/limit sensing, offers unidirectional repeatability of 6 µm, and has a back-driving force of 24 N (±30%). The device is CE compliant and operates within a temperature range of 0 to 50 °C.

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, 50 mm travel, medium resolution, medium speed - LSM050B-T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, 50 mm travel, medium resolution, medium speed
LSM050B-T4A
Motorized linear stage, 50 mm travel, medium resolution, medium speed LSM050B-T4A
Zaber's LSM Series devices are motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware. 25, 50, 100, 150 and 200 mm travel Up to 104 mm/s speed Recirculating ball bearing design for high load (25 kg) and long lifetime Very low profile at only 21 mm stage height Can be mounted in XY and XYZ configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LSM Series devices are motorized linear stages with high thrust and speed capabilities and a very compact size. They are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSM.

At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. The stages can be mounted in XY and XYZ configurations with no additional hardware.

  • 25, 50, 100, 150 and 200 mm travel
  • Up to 104 mm/s speed
  • Recirculating ball bearing design for high load (25 kg) and long lifetime
  • Very low profile at only 21 mm stage height
  • Can be mounted in XY and XYZ configurations
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSM050B-T4A
Product Name Motorized linear stage, 50 mm travel, medium resolution, medium speed
Stroke or X-Axis Travel 2 inch (50.8 mm)
Rated Speed 4.09 in/sec (6.24 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating ball bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 1203MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details