Zaber Technologies, Inc. Motorized linear stage, 10 mm travel LSA10A-T4A

Description
Zaber's LSA series stages are designed to fit into the smallest spaces, without sacrificing performance or features. Small but powerful, these stages have up to 14 mm/s speed and up to 35 N thrust. With a microstep size of less than 25 nm and < 1 um repeatability, they allow for reliable ultra-fine positioning. The LSA stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSA. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. 10 or 25 mm travel Up to 14 mm/s speed and up to 35 N thrust < 25 nm microstep size Fits into the most restrictive spaces Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Mounts directly in XY (requires AB106 angle bracket for Z axis/vertical mounting) Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LSA series stages are designed to fit into the smallest spaces, without sacrificing performance or features. Small but powerful, these stages have up to 14 mm/s speed and up to 35 N thrust. With a microstep size of less than 25 nm and < 1 um repeatability, they allow for reliable ultra-fine positioning. The LSA stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSA. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. 10 or 25 mm travel Up to 14 mm/s speed and up to 35 N thrust < 25 nm microstep size Fits into the most restrictive spaces Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Mounts directly in XY (requires AB106 angle bracket for Z axis/vertical mounting) Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, 10 mm travel - LSA10A-T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, 10 mm travel
LSA10A-T4A
Motorized linear stage, 10 mm travel LSA10A-T4A
Zaber's LSA series stages are designed to fit into the smallest spaces, without sacrificing performance or features. Small but powerful, these stages have up to 14 mm/s speed and up to 35 N thrust. With a microstep size of less than 25 nm and < 1 um repeatability, they allow for reliable ultra-fine positioning. The LSA stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSA. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. 10 or 25 mm travel Up to 14 mm/s speed and up to 35 N thrust < 25 nm microstep size Fits into the most restrictive spaces Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Mounts directly in XY (requires AB106 angle bracket for Z axis/vertical mounting) Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LSA series stages are designed to fit into the smallest spaces, without sacrificing performance or features. Small but powerful, these stages have up to 14 mm/s speed and up to 35 N thrust. With a microstep size of less than 25 nm and < 1 um repeatability, they allow for reliable ultra-fine positioning.

The LSA stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSA. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box.

  • 10 or 25 mm travel
  • Up to 14 mm/s speed and up to 35 N thrust
  • < 25 nm microstep size
  • Fits into the most restrictive spaces
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Mounts directly in XY (requires AB106 angle bracket for Z axis/vertical mounting)

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSA10A-T4A
Product Name Motorized linear stage, 10 mm travel
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 0.5512 in/sec (0.8400 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Ball bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 2205P-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KE Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details