Zaber Technologies, Inc. 250 mm travel, 250 mm wide LRU0250H25-E01T11A

Description
Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also share mounting patterns with other Zaber devices for easily building XY systems, gantries, or gimbals. These mounting patterns also support popular third party cobot arms. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any high power 2-phase stepper motor controller. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRU-E. 250, 500, 1000, 1500, 2000 mm travel 500 kg load capacity and up to 360 Nm moment load capacity Up to 400 mm/s speed and up to 2850 N thrust Large mounting platform with high moment stiffness Built-in, 500 CPR motor encoder provides slip/stall detection and recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also share mounting patterns with other Zaber devices for easily building XY systems, gantries, or gimbals. These mounting patterns also support popular third party cobot arms. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any high power 2-phase stepper motor controller. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRU-E. 250, 500, 1000, 1500, 2000 mm travel 500 kg load capacity and up to 360 Nm moment load capacity Up to 400 mm/s speed and up to 2850 N thrust Large mounting platform with high moment stiffness Built-in, 500 CPR motor encoder provides slip/stall detection and recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 mm travel, 250 mm wide - LRU0250H25-E01T11A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
250 mm travel, 250 mm wide
LRU0250H25-E01T11A
250 mm travel, 250 mm wide LRU0250H25-E01T11A
Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also share mounting patterns with other Zaber devices for easily building XY systems, gantries, or gimbals. These mounting patterns also support popular third party cobot arms. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any high power 2-phase stepper motor controller. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRU-E. 250, 500, 1000, 1500, 2000 mm travel 500 kg load capacity and up to 360 Nm moment load capacity Up to 400 mm/s speed and up to 2850 N thrust Large mounting platform with high moment stiffness Built-in, 500 CPR motor encoder provides slip/stall detection and recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRU-E Series are motorized linear stages with built-in motor encoders. They support up to 500 kg loads and output up to 2850 N of thrust while having long lifetime capabilities. They provide a large stage top and footprint. These stages integrate well with the T-slot ecosystem. They also share mounting patterns with other Zaber devices for easily building XY systems, gantries, or gimbals. These mounting patterns also support popular third party cobot arms. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected.

The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any high power 2-phase stepper motor controller. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRU-E.

  • 250, 500, 1000, 1500, 2000 mm travel
  • 500 kg load capacity and up to 360 Nm moment load capacity
  • Up to 400 mm/s speed and up to 2850 N thrust
  • Large mounting platform with high moment stiffness
  • Built-in, 500 CPR motor encoder provides slip/stall detection and recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRU0250H25-E01T11A
Product Name 250 mm travel, 250 mm wide
Stroke or X-Axis Travel 9.84 inch (250 mm)
Rated Speed 15.75 in/sec (24 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating ball linear guide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360862 - RS Components, Ltd.
Specs
Carriage Load 14162 lbs (6423 kg)
View Details