Zaber Technologies, Inc. Motorized, lead-screw driven, covered linear stage, 1000 mm travel, coarse resolution, high speed LRT1000DL-CT3A

Description
Zaber's LRT-C Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-C. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LRT-C Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-C. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, covered linear stage, 1000 mm travel, coarse resolution, high speed - LRT1000DL-CT3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, covered linear stage, 1000 mm travel, coarse resolution, high speed
LRT1000DL-CT3A
Motorized, lead-screw driven, covered linear stage, 1000 mm travel, coarse resolution, high speed LRT1000DL-CT3A
Zaber's LRT-C Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-C. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRT-C Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-C.

  • 100, 250, 500, 750, 1000, 1500 mm travel
  • Up to 700 mm/s speed and up to 1200 N thrust
  • 300 kg load capacity
  • High moment stiffness
  • Includes stainless steel dust covers
  • Ball screw and lead screw configurations
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRT1000DL-CT3A
Product Name Motorized, lead-screw driven, covered linear stage, 1000 mm travel, coarse resolution, high speed
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 19.69 in/sec (30 m/min)
Device Type Ball Slide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG28S+130L - THK America, Inc.
Specs
Stroke or X-Axis Travel 2.95 inch (75 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-X-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Ball Slide Assembly - E-5 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details