Newport MKS Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum 9066-X-V

Description
The 9066-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 0.5 inch travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8301-V vacuum compatible picomotor actuators for vacuum applications.
Request a Quote
Description
The 9066-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 0.5 inch travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8301-V vacuum compatible picomotor actuators for vacuum applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-X-V - Newport MKS
Irvine, CA, United States
Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum
9066-X-V
Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum 9066-X-V
The 9066-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 0.5 inch travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8301-V vacuum compatible picomotor actuators for vacuum applications.

The 9066-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 0.5 inch travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8301-V vacuum compatible picomotor actuators for vacuum applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9066-X-V
Product Name Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 12.7 mm, XY Pico, Z Micro, M4, M6 - 9065-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, Left-Handed - 9066-XY-L-V - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, M4 Thread - 9061-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
XY Linear Stage, Crossed-Roller, 12.7 mm, X Pico, Y Micro, M4 and M6 - 9066-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details