Zaber Technologies, Inc. Motorized, lead-screw driven, covered linear stage, 1000 mm travel, integrated motor encoder, coarse resolution, high speed LRT1000DL-BE08CT10A

Description
Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis systems, an optional power-off brake is available to protect against backdriving. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity Ball screw and lead screw configurations Includes stainless steel dust covers High moment stiffness Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery Optional integrated power-off brake for vertical applications Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis systems, an optional power-off brake is available to protect against backdriving. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity Ball screw and lead screw configurations Includes stainless steel dust covers High moment stiffness Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery Optional integrated power-off brake for vertical applications Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The LRT1000DL-BE08CT10A is a motorized, lead-screw driven linear stage with a travel range of 1000 mm. It features a built-in 400 CPR motor encoder that enables closed-loop operation and provides slip/stall detection and recovery capabilities. The stage can achieve speeds of up to 700 mm/s and has a maximum thrust of 1200 N, making it suitable for high-speed applications. It supports a maximum centered load of 2940 N and has a high moment stiffness, ensuring stability during operation. This linear stage is designed for use with Zaber's X-MCC Series stepper motor controllers or any compatible 2-phase stepper motor controller via a DB15 connector. The AutoDetect feature simplifies setup by automatically configuring the controller settings for the connected stage. The LRT1000DL-BE08CT10A is equipped with stainless steel dust covers to protect against debris ingress, enhancing its durability in various environments. It operates within a temperature range of 0 to 50 °C and is CE compliant.

Datasheet Summary
Powered by GS/AI

The LRT1000DL-BE08CT10A is a motorized, lead-screw driven linear stage with a travel range of 1000 mm. It features a built-in 400 CPR motor encoder that enables closed-loop operation and provides slip/stall detection and recovery capabilities. The stage can achieve speeds of up to 700 mm/s and has a maximum thrust of 1200 N, making it suitable for high-speed applications. It supports a maximum centered load of 2940 N and has a high moment stiffness, ensuring stability during operation. This linear stage is designed for use with Zaber's X-MCC Series stepper motor controllers or any compatible 2-phase stepper motor controller via a DB15 connector. The AutoDetect feature simplifies setup by automatically configuring the controller settings for the connected stage. The LRT1000DL-BE08CT10A is equipped with stainless steel dust covers to protect against debris ingress, enhancing its durability in various environments. It operates within a temperature range of 0 to 50 °C and is CE compliant.

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, covered linear stage, 1000 mm travel, integrated motor encoder, coarse resolution, high speed - LRT1000DL-BE08CT10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, covered linear stage, 1000 mm travel, integrated motor encoder, coarse resolution, high speed
LRT1000DL-BE08CT10A
Motorized, lead-screw driven, covered linear stage, 1000 mm travel, integrated motor encoder, coarse resolution, high speed LRT1000DL-BE08CT10A
Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis systems, an optional power-off brake is available to protect against backdriving. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity Ball screw and lead screw configurations Includes stainless steel dust covers High moment stiffness Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery Optional integrated power-off brake for vertical applications Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis systems, an optional power-off brake is available to protect against backdriving. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected.

The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC.

  • 100, 250, 500, 750, 1000, 1500 mm travel
  • Up to 700 mm/s speed and up to 1200 N thrust
  • 300 kg load capacity
  • Ball screw and lead screw configurations
  • Includes stainless steel dust covers
  • High moment stiffness
  • Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery
  • Optional integrated power-off brake for vertical applications
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRT1000DL-BE08CT10A
Product Name Motorized, lead-screw driven, covered linear stage, 1000 mm travel, integrated motor encoder, coarse resolution, high speed
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 19.69 in/sec (30 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
XZ Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details
PIglide Miniature Linear Air Bearing Stage - A-143 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 394 in/sec (600 m/min)
View Details