The LRT0750HL-E08CT3A is a motorized, ball-screw driven linear stage with a travel distance of 750 mm. It features a built-in 400 CPR motor encoder that enables closed-loop operation and provides slip/stall detection and recovery capabilities. This stage supports a maximum load capacity of 2940 N and can achieve speeds of up to 700 mm/s. It is designed with a stainless steel dust cover to protect against debris ingress and has high moment stiffness, making it suitable for precise applications. The stage connects to Zaber's X-MCC Series stepper motor controllers or any compatible 2-phase stepper motor controller via a DB15 connector. The operating temperature range is from 0 to 50 °C, and it is CE compliant. The product is not vacuum compatible.
Zaber's LRT-EC Series products are computer-controlled,
The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LRT0750HL-E08CT3A |
| Product Name | Motorized, ball-screw driven, covered linear stage, 750 mm travel, integrated motor encoder, medium resolution, medium speed |
| Stroke or X-Axis Travel | 29.53 inch (750 mm) |
| Rated Speed | 5.91 in/sec (9 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |